KEMET Electronics Corporation Fixed Inductors - MPCH0740LR26 MPCH0740LR26

Description
Manufacturer: Kemet Win Source Part Number: 1079462-MPCH0740LR26 Packaging: Reel - TR Inductance: 260nH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes Status: Active Temperature Range - Operating: -20°C to 120°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1079462-MPCH0740LR26 Packaging: Reel - TR Inductance: 260nH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes Status: Active Temperature Range - Operating: -20°C to 120°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MPCH0740LR26
1079462-MPCH0740LR26
Fixed Inductors - MPCH0740LR26 1079462-MPCH0740LR26
Manufacturer: Kemet Win Source Part Number: 1079462-MPCH0740LR26 Packaging: Reel - TR Inductance: 260nH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes Status: Active Temperature Range - Operating: -20°C to 120°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1079462-MPCH0740LR26
Packaging: Reel - TR
Inductance: 260nH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
Status: Active
Temperature Range - Operating: -20°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100KHz Inductor and Choke - 71-MPCH0740LR26 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KHz Inductor and Choke
71-MPCH0740LR26
100KHz Inductor and Choke 71-MPCH0740LR26
Inductor High Current Power Wirewound 260nH 20% 100KHz Ferrite Product overview: MPCH0740LR26 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPCH0740LR26 can be used for catalog matching and distributor lookup.

Inductor High Current Power Wirewound 260nH 20% 100KHz Ferrite Product overview: MPCH0740LR26 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPCH0740LR26 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1079462-MPCH0740LR26 71-MPCH0740LR26
Product Name Fixed Inductors - MPCH0740LR26 100KHz Inductor and Choke
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology
Technology Standard
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.0043uH 250MHz 1.6A Inductor and Choke - 71-0402HP-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers