150nH Shielded Inductor 29A 0.93mOhm Nonstandard
150nH Shielded Inductor 29A 0.93mOhm Nonstandard
150nH Shielded Inductor 29A 0.93mOhm Nonstandard
Surface Mount Power Inductor, MPCH Series, 150 nH, 20%, Shielded, 150 ohm, 29 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-10944-2-ND | 19X1770 |
| Product Name | Fixed Inductors | Surface Mount Power Inductor, Mpch Series, 150 Nh, 20%, Shielded, 150 Ohm, 29 A Rohs Compliant Kemet |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |