KEMET Electronics Corporation Fixed Inductors MPCH0730LR24

Description
240nH Shielded Inductor 23A 1.2mOhm Nonstandard
Request a Quote Datasheet
Description
240nH Shielded Inductor 23A 1.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10946-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10946-2-ND
Fixed Inductors 399-10946-2-ND
240nH Shielded Inductor 23A 1.2mOhm Nonstandard

240nH Shielded Inductor 23A 1.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10946-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10946-1-ND
Fixed Inductors 399-10946-1-ND
240nH Shielded Inductor 23A 1.2mOhm Nonstandard

240nH Shielded Inductor 23A 1.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10946-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10946-6-ND
Fixed Inductors 399-10946-6-ND
240nH Shielded Inductor 23A 1.2mOhm Nonstandard

240nH Shielded Inductor 23A 1.2mOhm Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Mpch Series, 240 Nh, 20%, Shielded, 240 Ohm, 23 A Rohs Compliant Kemet - 19X1769 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Mpch Series, 240 Nh, 20%, Shielded, 240 Ohm, 23 A Rohs Compliant Kemet
19X1769
Surface Mount Power Inductor, Mpch Series, 240 Nh, 20%, Shielded, 240 Ohm, 23 A Rohs Compliant Kemet 19X1769
Surface Mount Power Inductor, MPCH Series, 240 nH, 20%, Shielded, 240 ohm, 23 A RoHS Compliant: Yes

Surface Mount Power Inductor, MPCH Series, 240 nH, 20%, Shielded, 240 ohm, 23 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10946-2-ND 19X1769
Product Name Fixed Inductors Surface Mount Power Inductor, Mpch Series, 240 Nh, 20%, Shielded, 240 Ohm, 23 A Rohs Compliant Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2469834 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details