Win Source Part Number: 1002065-MPCG1040LR45
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MPCG
Package: Tape & Reel
Shielding: Shielded
Inductance: 450 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 1.1mOhm Max
Temperature Range - Operating: -20°C ~ 120°C
Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: KEMET
Other Names: 399-10961-2,399-1096
Base Product Number: MPCG1040
Current - Saturation (Isat): 27A
General Purpose Inductor, 0.45uH, 20%, 1 Element, Composite-Core, SMD, CHIP, 4539 Product overview: MPCG1040LR45 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.45uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.45uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPCG1040LR45 can be used for catalog matching and distributor lookup.
450nH Shielded Inductor 25A 1.1mOhm Max Nonstandard
450nH Shielded Inductor 25A 1.1mOhm Max Nonstandard
450nH Shielded Inductor 25A 1.1mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1002065-MPCG1040LR45 | 71-MPCG1040LR45 | 399-10961-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 0.45uH Inductor and Choke | Fixed Inductors |
| Operating Temperature | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |