KEMET Electronics Corporation Fixed Inductors MPCG1040LR36

Description
360nH Shielded Inductor 25A 1.05mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Inductor 25A 1.05mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10954-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10954-2-ND
Fixed Inductors 399-10954-2-ND
360nH Shielded Inductor 25A 1.05mOhm Max Nonstandard

360nH Shielded Inductor 25A 1.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10954-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10954-1-ND
Fixed Inductors 399-10954-1-ND
360nH Shielded Inductor 25A 1.05mOhm Max Nonstandard

360nH Shielded Inductor 25A 1.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10954-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10954-6-ND
Fixed Inductors 399-10954-6-ND
360nH Shielded Inductor 25A 1.05mOhm Max Nonstandard

360nH Shielded Inductor 25A 1.05mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-10954-2-ND
Product Name Fixed Inductors
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567679 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details