KEMET Electronics Corporation Fixed Inductors MPC1055LR36C

Description
360nH Shielded Inductor 32A 0.75mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
360nH Shielded Inductor 32A 0.75mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10952-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10952-2-ND
Fixed Inductors 399-10952-2-ND
360nH Shielded Inductor 32A 0.75mOhm 2-SMD, J-Lead

360nH Shielded Inductor 32A 0.75mOhm 2-SMD, J-Lead

Buy Now Datasheet
0.36uH 100KHz 32A Inductor and Choke - 71-MPC1055LR36C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.36uH 100KHz 32A Inductor and Choke
71-MPC1055LR36C
0.36uH 100KHz 32A Inductor and Choke 71-MPC1055LR36C
Large Current Choke Coil Wirewound 0.36uH 20% 100KHz Ferrite 32A 0.00075Ohm DCR T/R Product overview: MPC1055LR36C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36uH, 100KHz, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.36uH, 100KHz, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC1055LR36C can be used for catalog matching and distributor lookup.

Large Current Choke Coil Wirewound 0.36uH 20% 100KHz Ferrite 32A 0.00075Ohm DCR T/R Product overview: MPC1055LR36C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36uH, 100KHz, 32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.36uH, 100KHz, 32A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC1055LR36C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MPC1055LR36C - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPC1055LR36C
Fixed Inductors MPC1055LR36C
FIXED IND 360NH 32A 0.75MOHM SMD

FIXED IND 360NH 32A 0.75MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-10952-2-ND 71-MPC1055LR36C MPC1055LR36C
Product Name Fixed Inductors 0.36uH 100KHz 32A Inductor and Choke Fixed Inductors
Operating Temperature -20 to 120 C (-4 to 248 F) -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N4 0402DC-5N4XJRW , 0402DC-5N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers