360nH Shielded Inductor 25.5A 1.05mOhm Max 2-SMD, J-Lead
Large Current Choke Coil Wirewound 0.36uH 20% 100KHz Ferrite 25.5A 0.00105Ohm DCR 4040 T/R Product overview: MPC1040LR36C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36uH, 100KHz, 25.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.36uH, 100KHz, 25.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC1040LR36C can be used for catalog matching and distributor lookup.
Manufacturer: Kemet
Win Source Part Number: 1079203-MPC1040LR36C
Packaging: Reel - TR
Current Rating: 25.5A
Inductance: 360nH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 30A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.05 mOhm Max
Status: Active
Temperature Range - Operating: -20°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
INDUCTOR POWER 0.36UH 20% SMD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-10951-2-ND | 71-MPC1040LR36C | 1079203-MPC1040LR36C | 40AH2449 |
| Product Name | Fixed Inductors | 0.36uH 100KHz 25.5A Inductor and Choke | Fixed Inductors - MPC1040LR36C | Inductor Power 0.36Uh 20% Smd Rohs Compliant Kemet |
| Operating Temperature | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |