Yageo USA Chip Resistor - Surface Mount MMP200JR-3K3

Description
3.3 kOhms ±5% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-MMP200JR-3K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMP200JR-3K3TR-ND
Chip Resistor - Surface Mount 13-MMP200JR-3K3TR-ND
3.3 kOhms ±5% 2W Chip Resistor MELF, 0309 Metal Film

3.3 kOhms ±5% 2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-MMP200JR-3K3TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0309
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details