Yageo USA RES MELF METAL 56K OHM 2W 1% MMP200FRF56K

Description
RES MELF METAL 56Kohm 2W 1%
Request a Quote Datasheet
Description
RES MELF METAL 56Kohm 2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF METAL 56K OHM 2W 1% - MMP200FRF56K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 56K OHM 2W 1%
MMP200FRF56K
RES MELF METAL 56K OHM 2W 1% MMP200FRF56K
RES MELF METAL 56Kohm 2W 1%

RES MELF METAL 56Kohm 2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP200FRF56K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP200FRF56K-ND
Chip Resistor - Surface Mount MMP200FRF56K-ND
56 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

56 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMP200FRF56K MMP200FRF56K-ND
Product Name RES MELF METAL 56K OHM 2W 1% Chip Resistor - Surface Mount
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details