Yageo USA Chip Resistor - Surface Mount MMP200FRF1K8

Description
1.8 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP200FRF1K8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP200FRF1K8-ND
Chip Resistor - Surface Mount MMP200FRF1K8-ND
1.8 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

1.8 kOhms ±1% 2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet
RES MELF METAL 1.8K OHM 2W 1% - MMP200FRF1K8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 1.8K OHM 2W 1%
MMP200FRF1K8
RES MELF METAL 1.8K OHM 2W 1% MMP200FRF1K8
RES MELF METAL 1.8Kohm 2W 1%

RES MELF METAL 1.8Kohm 2W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MMP200FRF1K8-ND MMP200FRF1K8
Product Name Chip Resistor - Surface Mount RES MELF METAL 1.8K OHM 2W 1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0309
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details