Yageo USA RES MELF METAL 120 OHM 2W 1% MMP200FRF120R

Description
RES MELF METAL 120ohm 2W 1%
Request a Quote Datasheet
Description
RES MELF METAL 120ohm 2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF METAL 120 OHM 2W 1% - MMP200FRF120R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 120 OHM 2W 1%
MMP200FRF120R
RES MELF METAL 120 OHM 2W 1% MMP200FRF120R
RES MELF METAL 120ohm 2W 1%

RES MELF METAL 120ohm 2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP200FRF120R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP200FRF120R-ND
Chip Resistor - Surface Mount MMP200FRF120R-ND
120 Ohms ±1% 2W Chip Resistor MELF, 0309 Metal Film

120 Ohms ±1% 2W Chip Resistor MELF, 0309 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMP200FRF120R MMP200FRF120R-ND
Product Name RES MELF METAL 120 OHM 2W 1% Chip Resistor - Surface Mount
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details