Yageo USA RES MELF METAL 3.9K OHM 1W 1% MMP100FRF3K9

Description
RES MELF METAL 3.9Kohm 1W 1%
Request a Quote Datasheet
Description
RES MELF METAL 3.9Kohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF METAL 3.9K OHM 1W 1% - MMP100FRF3K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 3.9K OHM 1W 1%
MMP100FRF3K9
RES MELF METAL 3.9K OHM 1W 1% MMP100FRF3K9
RES MELF METAL 3.9Kohm 1W 1%

RES MELF METAL 3.9Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF3K9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF3K9-ND
Chip Resistor - Surface Mount MMP100FRF3K9-ND
3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

3.9 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP100FRF3K9 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF3K9
Chip Resistor - Surface Mount MMP100FRF3K9
RES SMD 3.9K OHM 1% 1W MELF

RES SMD 3.9K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF3K9 MMP100FRF3K9-ND MMP100FRF3K9
Product Name RES MELF METAL 3.9K OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details