Yageo USA RES MELF METAL 39 OHM 1W 1% MMP100FRF39R

Description
RES MELF METAL 39ohm 1W 1%
Request a Quote Datasheet
Description
RES MELF METAL 39ohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF METAL 39 OHM 1W 1% - MMP100FRF39R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 39 OHM 1W 1%
MMP100FRF39R
RES MELF METAL 39 OHM 1W 1% MMP100FRF39R
RES MELF METAL 39ohm 1W 1%

RES MELF METAL 39ohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF39R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF39R-ND
Chip Resistor - Surface Mount MMP100FRF39R-ND
39 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

39 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP100FRF39R - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF39R
Chip Resistor - Surface Mount MMP100FRF39R
RES SMD 39 OHM 1% 1W MELF

RES SMD 39 OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF39R MMP100FRF39R-ND MMP100FRF39R
Product Name RES MELF METAL 39 OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 136244 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details