Yageo USA Chip Resistor - Surface Mount MMP100FRF390R

Description
390 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
390 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP100FRF390R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF390R-ND
Chip Resistor - Surface Mount MMP100FRF390R-ND
390 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

390 Ohms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF METAL 390 OHM 1W 1% - MMP100FRF390R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 390 OHM 1W 1%
MMP100FRF390R
RES MELF METAL 390 OHM 1W 1% MMP100FRF390R
RES MELF METAL 390ohm 1W 1%

RES MELF METAL 390ohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF390R - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF390R
Chip Resistor - Surface Mount MMP100FRF390R
RES SMD 390 OHM 1% 1W MELF

RES SMD 390 OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF390R-ND MMP100FRF390R MMP100FRF390R
Product Name Chip Resistor - Surface Mount RES MELF METAL 390 OHM 1W 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details