Yageo USA Chip Resistor - Surface Mount MMP100FRF33K

Description
33 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
33 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP100FRF33K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF33K-ND
Chip Resistor - Surface Mount MMP100FRF33K-ND
33 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

33 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF METAL 33K OHM 1W 1% - MMP100FRF33K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 33K OHM 1W 1%
MMP100FRF33K
RES MELF METAL 33K OHM 1W 1% MMP100FRF33K
RES MELF METAL 33Kohm 1W 1%

RES MELF METAL 33Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF33K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF33K
Chip Resistor - Surface Mount MMP100FRF33K
RES SMD 33K OHM 1% 1W MELF

RES SMD 33K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF33K-ND MMP100FRF33K MMP100FRF33K
Product Name Chip Resistor - Surface Mount RES MELF METAL 33K OHM 1W 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623036-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details