Yageo USA RES MELF METAL 2.2K OHM 1W 1% MMP100FRF2K2

Description
RES MELF METAL 2.2Kohm 1W 1%
Request a Quote Datasheet
Description
RES MELF METAL 2.2Kohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF METAL 2.2K OHM 1W 1% - MMP100FRF2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 2.2K OHM 1W 1%
MMP100FRF2K2
RES MELF METAL 2.2K OHM 1W 1% MMP100FRF2K2
RES MELF METAL 2.2Kohm 1W 1%

RES MELF METAL 2.2Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF2K2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF2K2-ND
Chip Resistor - Surface Mount MMP100FRF2K2-ND
2.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

2.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP100FRF2K2 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF2K2
Chip Resistor - Surface Mount MMP100FRF2K2
RES SMD 2.2K OHM 1% 1W MELF

RES SMD 2.2K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF2K2 MMP100FRF2K2-ND MMP100FRF2K2
Product Name RES MELF METAL 2.2K OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details