Yageo USA Chip Resistor - Surface Mount MMP100FRF26K7

Description
26.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP100FRF26K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF26K7-ND
Chip Resistor - Surface Mount MMP100FRF26K7-ND
26.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

26.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP100FRF26K7 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF26K7
Chip Resistor - Surface Mount MMP100FRF26K7
RES SMD 1% 1W MELF

RES SMD 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number MMP100FRF26K7-ND MMP100FRF26K7
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details