Yageo USA RES MELF METAL 20K OHM 1W 1% MMP100FRF20K

Description
RES MELF METAL 20Kohm 1W 1%
Request a Quote Datasheet
Description
RES MELF METAL 20Kohm 1W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF METAL 20K OHM 1W 1% - MMP100FRF20K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 20K OHM 1W 1%
MMP100FRF20K
RES MELF METAL 20K OHM 1W 1% MMP100FRF20K
RES MELF METAL 20Kohm 1W 1%

RES MELF METAL 20Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF20K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF20K-ND
Chip Resistor - Surface Mount MMP100FRF20K-ND
20 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

20 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMP100FRF20K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF20K
Chip Resistor - Surface Mount MMP100FRF20K
RES SMD 20K OHM 1% 1W MELF

RES SMD 20K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF20K MMP100FRF20K-ND MMP100FRF20K
Product Name RES MELF METAL 20K OHM 1W 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details