Yageo USA Chip Resistor - Surface Mount MMP100FRF18K

Description
18 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
18 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMP100FRF18K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMP100FRF18K-ND
Chip Resistor - Surface Mount MMP100FRF18K-ND
18 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

18 kOhms ±1% 1W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF METAL 18K OHM 1W 1% - MMP100FRF18K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF METAL 18K OHM 1W 1%
MMP100FRF18K
RES MELF METAL 18K OHM 1W 1% MMP100FRF18K
RES MELF METAL 18Kohm 1W 1%

RES MELF METAL 18Kohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMP100FRF18K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMP100FRF18K
Chip Resistor - Surface Mount MMP100FRF18K
RES SMD 18K OHM 1% 1W MELF

RES SMD 18K OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number MMP100FRF18K-ND MMP100FRF18K MMP100FRF18K
Product Name Chip Resistor - Surface Mount RES MELF METAL 18K OHM 1W 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details