3900pF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 3900PF 5% 50VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-MMK5392J50J01L4BULK-ND | 90AC5962 | MMK5392J50J01L4BULK |
| Product Name | Film Capacitors | 3900Pf 50.0V Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |