Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192657-MMK15184K400
Type: General Purpose
Termination: Radial
Voltage Rating: 400 V
Length: 18 mm
Capacitance: 180 nF
Tolerance: 10 %
Height: 12.5 mm
Width: 5.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 200 V
Voltage Rating (DC): 400 V
Lead Pitch: 15 mm
Lead Diameter: 800 µm
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192657-MMK15184K400B05L4BULK |
| Product Name | Custom Parts - Custom Parts (J - M) - MMK15184K400B05L4BULK |