Yageo USA RES MELF MET 91 OHM 1/2W 1% MMF50SFRF91R

Description
RES MELF MET 91ohm 1/2W 1%
Request a Quote Datasheet
Description
RES MELF MET 91ohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 91 OHM 1/2W 1% - MMF50SFRF91R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 91 OHM 1/2W 1%
MMF50SFRF91R
RES MELF MET 91 OHM 1/2W 1% MMF50SFRF91R
RES MELF MET 91ohm 1/2W 1%

RES MELF MET 91ohm 1/2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF50SFRF91R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRF91R-ND
Chip Resistor - Surface Mount MMF50SFRF91R-ND
91 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

91 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF50SFRF91R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF50SFRF91R
Resistors - Chip Resistor - Surface Mount MMF50SFRF91R
RES SMD 91 OHM 1% 1/2W MELF

RES SMD 91 OHM 1% 1/2W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF50SFRF91R MMF50SFRF91R-ND MMF50SFRF91R
Product Name RES MELF MET 91 OHM 1/2W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details