Yageo USA RES MELF MET 7.5K OHM 1/2W 1% MMF50SFRF7K5

Description
RES MELF MET 7.5Kohm 1/2W 1%
Request a Quote
Description
RES MELF MET 7.5Kohm 1/2W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 7.5K OHM 1/2W 1% - MMF50SFRF7K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 7.5K OHM 1/2W 1%
MMF50SFRF7K5
RES MELF MET 7.5K OHM 1/2W 1% MMF50SFRF7K5
RES MELF MET 7.5Kohm 1/2W 1%

RES MELF MET 7.5Kohm 1/2W 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMF50SFRF7K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF50SFRF7K5
Resistors - Chip Resistor - Surface Mount MMF50SFRF7K5
RES SMD 7.5K OHM 1% 1/2W MELF

RES SMD 7.5K OHM 1% 1/2W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number MMF50SFRF7K5 MMF50SFRF7K5
Product Name RES MELF MET 7.5K OHM 1/2W 1% Resistors - Chip Resistor - Surface Mount
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details