Yageo USA Chip Resistor - Surface Mount MMF50SFRF56K

Description
56 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SFRF56K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRF56K-ND
Chip Resistor - Surface Mount MMF50SFRF56K-ND
56 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

56 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 56K OHM 1/2W 1% - MMF50SFRF56K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 56K OHM 1/2W 1%
MMF50SFRF56K
RES MELF MET 56K OHM 1/2W 1% MMF50SFRF56K
RES MELF MET 56Kohm 1/2W 1%

RES MELF MET 56Kohm 1/2W 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMF50SFRF56K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF50SFRF56K
Resistors - Chip Resistor - Surface Mount MMF50SFRF56K
RES SMD 56K OHM 1% 1/2W MELF

RES SMD 56K OHM 1% 1/2W MELF

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF50SFRF56K-ND MMF50SFRF56K MMF50SFRF56K
Product Name Chip Resistor - Surface Mount RES MELF MET 56K OHM 1/2W 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 MELF, 0207
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details