Yageo USA Chip Resistor - Surface Mount MMF50SFRF4K7

Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SFRF4K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRF4K7-ND
Chip Resistor - Surface Mount MMF50SFRF4K7-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 4.7K OHM 1/2W 1% - MMF50SFRF4K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 4.7K OHM 1/2W 1%
MMF50SFRF4K7
RES MELF MET 4.7K OHM 1/2W 1% MMF50SFRF4K7
RES MELF MET 4.7Kohm 1/2W 1%

RES MELF MET 4.7Kohm 1/2W 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMF50SFRF4K7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF50SFRF4K7
Resistors - Chip Resistor - Surface Mount MMF50SFRF4K7
RES SMD 4.7K OHM 1% 1/2W MELF

RES SMD 4.7K OHM 1% 1/2W MELF

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF50SFRF4K7-ND MMF50SFRF4K7 MMF50SFRF4K7
Product Name Chip Resistor - Surface Mount RES MELF MET 4.7K OHM 1/2W 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207 MELF, 0207
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2672FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details