Yageo USA RES MELF MET 47K OHM 1/2W 1% MMF50SFRF47K

Description
RES MELF MET 47Kohm 1/2W 1%
Request a Quote Datasheet
Description
RES MELF MET 47Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 47K OHM 1/2W 1% - MMF50SFRF47K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 47K OHM 1/2W 1%
MMF50SFRF47K
RES MELF MET 47K OHM 1/2W 1% MMF50SFRF47K
RES MELF MET 47Kohm 1/2W 1%

RES MELF MET 47Kohm 1/2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF50SFRF47K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRF47K-ND
Chip Resistor - Surface Mount MMF50SFRF47K-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF50SFRF47K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF50SFRF47K
Resistors - Chip Resistor - Surface Mount MMF50SFRF47K
RES SMD 47K OHM 1% 1/2W MELF

RES SMD 47K OHM 1% 1/2W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF50SFRF47K MMF50SFRF47K-ND MMF50SFRF47K
Product Name RES MELF MET 47K OHM 1/2W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers