Yageo USA RES MELF MET 3.9K OHM 1/2W 1% MMF50SFRF3K9

Description
RES MELF MET 3.9Kohm 1/2W 1%
Request a Quote Datasheet
Description
RES MELF MET 3.9Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 3.9K OHM 1/2W 1% - MMF50SFRF3K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 3.9K OHM 1/2W 1%
MMF50SFRF3K9
RES MELF MET 3.9K OHM 1/2W 1% MMF50SFRF3K9
RES MELF MET 3.9Kohm 1/2W 1%

RES MELF MET 3.9Kohm 1/2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF50SFRF3K9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRF3K9-ND
Chip Resistor - Surface Mount MMF50SFRF3K9-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF50SFRF3K9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF50SFRF3K9
Resistors - Chip Resistor - Surface Mount MMF50SFRF3K9
RES SMD 3.9K OHM 1% 1/2W MELF

RES SMD 3.9K OHM 1% 1/2W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF50SFRF3K9 MMF50SFRF3K9-ND MMF50SFRF3K9
Product Name RES MELF MET 3.9K OHM 1/2W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details