Yageo USA RES MELF MET 3.3K OHM 1/2W 1% MMF50SFRF3K3

Description
RES MELF MET 3.3Kohm 1/2W 1%
Request a Quote Datasheet
Description
RES MELF MET 3.3Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 3.3K OHM 1/2W 1% - MMF50SFRF3K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 3.3K OHM 1/2W 1%
MMF50SFRF3K3
RES MELF MET 3.3K OHM 1/2W 1% MMF50SFRF3K3
RES MELF MET 3.3Kohm 1/2W 1%

RES MELF MET 3.3Kohm 1/2W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF50SFRF3K3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRF3K3-ND
Chip Resistor - Surface Mount MMF50SFRF3K3-ND
3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

3.3 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF50SFRF3K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF50SFRF3K3
Resistors - Chip Resistor - Surface Mount MMF50SFRF3K3
RES SMD 3.3K OHM 1% 1/2W MELF

RES SMD 3.3K OHM 1% 1/2W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF50SFRF3K3 MMF50SFRF3K3-ND MMF50SFRF3K3
Product Name RES MELF MET 3.3K OHM 1/2W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details