Yageo USA Chip Resistor - Surface Mount MMF50SFRE357K

Description
357 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
357 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SFRE357K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRE357K-ND
Chip Resistor - Surface Mount MMF50SFRE357K-ND
357 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

357 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF50SFRE357K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details