Yageo USA Chip Resistor - Surface Mount MMF50SFRE24R9

Description
24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SFRE24R9-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SFRE24R9-ND
Chip Resistor - Surface Mount MMF50SFRE24R9-ND
24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

24.9 Ohms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF50SFRE24R9-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details