MELF Resistors 1Kohm 1/2W 1%
1 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
| Yageo USA | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MMF50SFRE1K | MMF50SFRE1K | MMF50SFRE1K-ND |
| Product Name | Melf Metal Film Leaded Resistors | MELF Resistors 1K OHM 1/2W 1% | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Metal Foil | MetalFilm | |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |