RES MELF MET 7.5Kohm 1/2W 0.1%
7.5 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMF50SBRD7K5 | MMF50SBRD7K5-ND |
| Product Name | RES MELF MET 7.5K OHM 1/2W 0.1% | Chip Resistor - Surface Mount |
| Resistance Range | 7500 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |