Yageo USA RES MELF MET 20K OHM 1/2W 0.1% MMF50SBRD20K

Description
RES MELF MET 20Kohm 1/2W 0.1%
Request a Quote Datasheet
Description
RES MELF MET 20Kohm 1/2W 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 20K OHM 1/2W 0.1% - MMF50SBRD20K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 20K OHM 1/2W 0.1%
MMF50SBRD20K
RES MELF MET 20K OHM 1/2W 0.1% MMF50SBRD20K
RES MELF MET 20Kohm 1/2W 0.1%

RES MELF MET 20Kohm 1/2W 0.1%

Supplier's Site
Chip Resistor - Surface Mount - MMF50SBRD20K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SBRD20K-ND
Chip Resistor - Surface Mount MMF50SBRD20K-ND
20 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MMF50SBRD20K MMF50SBRD20K-ND
Product Name RES MELF MET 20K OHM 1/2W 0.1% Chip Resistor - Surface Mount
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details