Yageo USA Chip Resistor - Surface Mount MMF50SBRD1K2

Description
1.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SBRD1K2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SBRD1K2-ND
Chip Resistor - Surface Mount MMF50SBRD1K2-ND
1.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

1.2 kOhms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 1.2K OHM 1/2W 0.1% - MMF50SBRD1K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 1.2K OHM 1/2W 0.1%
MMF50SBRD1K2
RES MELF MET 1.2K OHM 1/2W 0.1% MMF50SBRD1K2
RES MELF MET 1.2Kohm 1/2W 0.1%

RES MELF MET 1.2Kohm 1/2W 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MMF50SBRD1K2-ND MMF50SBRD1K2
Product Name Chip Resistor - Surface Mount RES MELF MET 1.2K OHM 1/2W 0.1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details