Yageo USA Chip Resistor - Surface Mount MMF50SBRD180R

Description
180 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet
Description
180 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF50SBRD180R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF50SBRD180R-ND
Chip Resistor - Surface Mount MMF50SBRD180R-ND
180 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

180 Ohms ±0.1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film

Buy Now Datasheet
RES MELF MET 180 OHM 1/2W 0.1% - MMF50SBRD180R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 180 OHM 1/2W 0.1%
MMF50SBRD180R
RES MELF MET 180 OHM 1/2W 0.1% MMF50SBRD180R
RES MELF MET 180ohm 1/2W 0.1%

RES MELF MET 180ohm 1/2W 0.1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MMF50SBRD180R-ND MMF50SBRD180R
Product Name Chip Resistor - Surface Mount RES MELF MET 180 OHM 1/2W 0.1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details