Yageo USA Chip Resistor - Surface Mount MMF25SFRF47R

Description
47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF25SFRF47R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRF47R-ND
Chip Resistor - Surface Mount MMF25SFRF47R-ND
47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
RES MELF MET 47 OHM 1/4W 1% - MMF25SFRF47R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 47 OHM 1/4W 1%
MMF25SFRF47R
RES MELF MET 47 OHM 1/4W 1% MMF25SFRF47R
RES MELF MET 47ohm 1/4W 1%

RES MELF MET 47ohm 1/4W 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMF25SFRF47R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRF47R
Resistors - Chip Resistor - Surface Mount MMF25SFRF47R
RES SMD 47 OHM 1% 1/4W MELF

RES SMD 47 OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF25SFRF47R-ND MMF25SFRF47R MMF25SFRF47R
Product Name Chip Resistor - Surface Mount RES MELF MET 47 OHM 1/4W 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details