Yageo USA RES MELF MET 2.2K OHM 1/4W 1% MMF25SFRF2K2

Description
RES MELF MET 2.2Kohm 1/4W 1%
Request a Quote Datasheet
Description
RES MELF MET 2.2Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 2.2K OHM 1/4W 1% - MMF25SFRF2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2.2K OHM 1/4W 1%
MMF25SFRF2K2
RES MELF MET 2.2K OHM 1/4W 1% MMF25SFRF2K2
RES MELF MET 2.2Kohm 1/4W 1%

RES MELF MET 2.2Kohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF25SFRF2K2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRF2K2-ND
Chip Resistor - Surface Mount MMF25SFRF2K2-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRF2K2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRF2K2
Resistors - Chip Resistor - Surface Mount MMF25SFRF2K2
RES SMD 2.2K OHM 1% 1/4W MELF

RES SMD 2.2K OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF25SFRF2K2 MMF25SFRF2K2-ND MMF25SFRF2K2
Product Name RES MELF MET 2.2K OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details