Yageo USA RES MELF MET 22 OHM 1/4W 1% MMF25SFRF22R

Description
RES MELF MET 22ohm 1/4W 1%
Request a Quote Datasheet
Description
RES MELF MET 22ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MELF MET 22 OHM 1/4W 1% - MMF25SFRF22R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 22 OHM 1/4W 1%
MMF25SFRF22R
RES MELF MET 22 OHM 1/4W 1% MMF25SFRF22R
RES MELF MET 22ohm 1/4W 1%

RES MELF MET 22ohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF25SFRF22R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRF22R-ND
Chip Resistor - Surface Mount MMF25SFRF22R-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRF22R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRF22R
Resistors - Chip Resistor - Surface Mount MMF25SFRF22R
RES SMD 22 OHM 1% 1/4W MELF

RES SMD 22 OHM 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number MMF25SFRF22R MMF25SFRF22R-ND MMF25SFRF22R
Product Name RES MELF MET 22 OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers