82.5 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MMF25SFRE82K5 | MMF25SFRE82K5-ND |
| Product Name | Melf Metal Film Leaded Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Metal Foil | MetalFilm |
| Resistance Range | 82500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |