Yageo USA Melf Metal Film Leaded Resistors MMF25SFRE75R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SFRE75R - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SFRE75R
Melf Metal Film Leaded Resistors MMF25SFRE75R
General Features

General Features

Supplier's Site
MELF Resistors 75 OHM 1/4W 1% - MMF25SFRE75R - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF Resistors 75 OHM 1/4W 1%
MMF25SFRE75R
MELF Resistors 75 OHM 1/4W 1% MMF25SFRE75R
MELF Resistors 75ohm 1/4W 1%

MELF Resistors 75ohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-MMF25SFRE75RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SFRE75RCT-ND
Chip Resistor - Surface Mount 13-MMF25SFRE75RCT-ND
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF25SFRE75RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SFRE75RTR-ND
Chip Resistor - Surface Mount 13-MMF25SFRE75RTR-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF25SFRE75RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SFRE75RDKR-ND
Chip Resistor - Surface Mount 13-MMF25SFRE75RDKR-ND
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Buy Now Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number MMF25SFRE75R MMF25SFRE75R 13-MMF25SFRE75RCT-ND
Product Name Melf Metal Film Leaded Resistors MELF Resistors 75 OHM 1/4W 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers