Yageo USA Chip Resistor - Surface Mount MMF25SFRE6K49

Description
6.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
6.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF25SFRE6K49-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRE6K49-ND
Chip Resistor - Surface Mount MMF25SFRE6K49-ND
6.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

6.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRE6K49 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRE6K49
Resistors - Chip Resistor - Surface Mount MMF25SFRE6K49
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number MMF25SFRE6K49-ND MMF25SFRE6K49
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details