Yageo USA Melf Metal Film Leaded Resistors MMF25SFRE47K5

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SFRE47K5 - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SFRE47K5
Melf Metal Film Leaded Resistors MMF25SFRE47K5
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF25SFRE47K5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRE47K5-ND
Chip Resistor - Surface Mount MMF25SFRE47K5-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
MELF Resistors 47.5K OHM 1/4W 1% - MMF25SFRE47K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF Resistors 47.5K OHM 1/4W 1%
MMF25SFRE47K5
MELF Resistors 47.5K OHM 1/4W 1% MMF25SFRE47K5
MELF Resistors 47.5Kohm 1/4W 1%

MELF Resistors 47.5Kohm 1/4W 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMF25SFRE47K5 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRE47K5
Resistors - Chip Resistor - Surface Mount MMF25SFRE47K5
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number MMF25SFRE47K5 MMF25SFRE47K5-ND MMF25SFRE47K5 MMF25SFRE47K5
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount MELF Resistors 47.5K OHM 1/4W 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm MetalFilm
Resistance Range 47500 ohms 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers