Yageo USA Melf Metal Film Leaded Resistors MMF25SFRE2R21

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SFRE2R21 - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SFRE2R21
Melf Metal Film Leaded Resistors MMF25SFRE2R21
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - MMF25SFRE2R21-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRE2R21-ND
Chip Resistor - Surface Mount MMF25SFRE2R21-ND
2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number MMF25SFRE2R21 MMF25SFRE2R21-ND
Product Name Melf Metal Film Leaded Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details