Yageo USA MELF Resistors 2.55K OHM 1/4W 1% MMF25SFRE2K55

Description
MELF Resistors 2.55Kohm 1/4W 1%
Request a Quote Datasheet
Description
MELF Resistors 2.55Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 2.55K OHM 1/4W 1% - MMF25SFRE2K55 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF Resistors 2.55K OHM 1/4W 1%
MMF25SFRE2K55
MELF Resistors 2.55K OHM 1/4W 1% MMF25SFRE2K55
MELF Resistors 2.55Kohm 1/4W 1%

MELF Resistors 2.55Kohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - MMF25SFRE2K55-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRE2K55-ND
Chip Resistor - Surface Mount MMF25SFRE2K55-ND
2.55 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

2.55 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRE2K55 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRE2K55
Resistors - Chip Resistor - Surface Mount MMF25SFRE2K55
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number MMF25SFRE2K55 MMF25SFRE2K55-ND MMF25SFRE2K55
Product Name MELF Resistors 2.55K OHM 1/4W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details