Yageo USA Melf Metal Film Leaded Resistors MMF25SFRE2K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SFRE2K - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SFRE2K
Melf Metal Film Leaded Resistors MMF25SFRE2K
General Features

General Features

Supplier's Site
RES MELF MET 2K OHM 1/4W 1% - MMF25SFRE2K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MELF MET 2K OHM 1/4W 1%
MMF25SFRE2K
RES MELF MET 2K OHM 1/4W 1% MMF25SFRE2K
RES MELF MET 2Kohm 1/4W 1%

RES MELF MET 2Kohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - 2.0KBUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2.0KBUTR-ND
Chip Resistor - Surface Mount 2.0KBUTR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number MMF25SFRE2K MMF25SFRE2K 2.0KBUTR-ND
Product Name Melf Metal Film Leaded Resistors RES MELF MET 2K OHM 1/4W 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers