27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
MELF Resistors 27.4Kohm 1/4W 1%
RES SMD 1% 1/4W MELF
| Yageo USA | DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MMF25SFRE27K4 | MMF25SFRE27K4-ND | MMF25SFRE27K4 | MMF25SFRE27K4 |
| Product Name | Melf Metal Film Leaded Resistors | Chip Resistor - Surface Mount | MELF Resistors 27.4K OHM 1/4W 1% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Metal Foil | MetalFilm | MetalFilm | |
| Resistance Range | 27400 ohms | 27400 ohms | 27400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |