Yageo USA Melf Metal Film Leaded Resistors MMF25SFRE22R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SFRE22R - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SFRE22R
Melf Metal Film Leaded Resistors MMF25SFRE22R
General Features

General Features

Supplier's Site
SMD 4W Resistor - 52-MMF25SFRE22R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MMF25SFRE22R
SMD 4W Resistor 52-MMF25SFRE22R
RES SMD 1% 1/4W MELF Product overview: MMF25SFRE22R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMF25SFRE22R can be used for catalog matching and distributor lookup.

RES SMD 1% 1/4W MELF Product overview: MMF25SFRE22R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMF25SFRE22R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMF25SFRE22R
725329-MMF25SFRE22R
Chip Resistor - Surface Mount - MMF25SFRE22R 725329-MMF25SFRE22R
Manufacturer: Yageo Win Source Part Number: 725329-MMF25SFRE22R Packaging: Tape and Reel Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Metal Film Number of Terminations: 2 Resistance: 22 Ohms Categories: Resistors Supplier Device Package: MELF Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.138" L (1.40mm x 3.50mm)

Manufacturer: Yageo
Win Source Part Number: 725329-MMF25SFRE22R
Packaging: Tape and Reel
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Metal Film
Number of Terminations: 2
Resistance: 22 Ohms
Categories: Resistors
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.055" Dia x 0.138" L (1.40mm x 3.50mm)

Buy Now
Chip Resistor - Surface Mount - MMF25SFRE22R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SFRE22R-ND
Chip Resistor - Surface Mount MMF25SFRE22R-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMF25SFRE22R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMF25SFRE22R
Resistors - Chip Resistor - Surface Mount MMF25SFRE22R
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MMF25SFRE22R 52-MMF25SFRE22R 725329-MMF25SFRE22R MMF25SFRE22R-ND MMF25SFRE22R
Product Name Melf Metal Film Leaded Resistors SMD 4W Resistor Chip Resistor - Surface Mount - MMF25SFRE22R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil Metal Film MetalFilm MetalFilm MetalFilm
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details