Yageo USA Melf Metal Film Leaded Resistors MMF25SFRE18K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Metal Film Leaded Resistors - MMF25SFRE18K - Yageo USA
Milpitas, CA, United States
Melf Metal Film Leaded Resistors
MMF25SFRE18K
Melf Metal Film Leaded Resistors MMF25SFRE18K
General Features

General Features

Supplier's Site
MELF Resistors 18K OHM 1/4W 1% - MMF25SFRE18K - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF Resistors 18K OHM 1/4W 1%
MMF25SFRE18K
MELF Resistors 18K OHM 1/4W 1% MMF25SFRE18K
MELF Resistors 18Kohm 1/4W 1%

MELF Resistors 18Kohm 1/4W 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-MMF25SFRE18KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SFRE18KCT-ND
Chip Resistor - Surface Mount 13-MMF25SFRE18KCT-ND
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF25SFRE18KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SFRE18KTR-ND
Chip Resistor - Surface Mount 13-MMF25SFRE18KTR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-MMF25SFRE18KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-MMF25SFRE18KDKR-ND
Chip Resistor - Surface Mount 13-MMF25SFRE18KDKR-ND
RES SMD 1% 1/4W MELF

RES SMD 1% 1/4W MELF

Buy Now Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number MMF25SFRE18K MMF25SFRE18K 13-MMF25SFRE18KCT-ND
Product Name Melf Metal Film Leaded Resistors MELF Resistors 18K OHM 1/4W 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details