Yageo USA Chip Resistor - Surface Mount MMF25SDRE3K74

Description
3.74 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
3.74 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF25SDRE3K74-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SDRE3K74-ND
Chip Resistor - Surface Mount MMF25SDRE3K74-ND
3.74 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

3.74 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMF25SDRE3K74-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details