Yageo USA Chip Resistor - Surface Mount MMF25SDRE240R

Description
240 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet
Description
240 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMF25SDRE240R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMF25SDRE240R-ND
Chip Resistor - Surface Mount MMF25SDRE240R-ND
240 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

240 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMF25SDRE240R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMF25SDRE240R
Chip Resistor - Surface Mount MMF25SDRE240R
RES SMD 0.5% 1/4W MELF

RES SMD 0.5% 1/4W MELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number MMF25SDRE240R-ND MMF25SDRE240R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers